TE Connectivity Connectors, Interconnects - Backplane Connectors - Specialized 6450843-6

Description
Win Source Part Number: 1022941-6450843-6 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MULTI-BEAM XL Number of Positions: 7 Color: Black Features: Mating Guide Connector Type: Header, Male Pins and Blades Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Multi-Beam Material Flammability Rating: UL94 V-0 Standard Package: 33 Contact Layout, Typical: 7 Power Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -6450843-6-SI,A10942 2 Base Product Number: 6450843
Request a Quote Datasheet
Description
Win Source Part Number: 1022941-6450843-6 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MULTI-BEAM XL Number of Positions: 7 Color: Black Features: Mating Guide Connector Type: Header, Male Pins and Blades Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Multi-Beam Material Flammability Rating: UL94 V-0 Standard Package: 33 Contact Layout, Typical: 7 Power Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -6450843-6-SI,A10942 2 Base Product Number: 6450843
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1022941-6450843-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1022941-6450843-6
Connectors, Interconnects - Backplane Connectors - Specialized 1022941-6450843-6
Win Source Part Number: 1022941-6450843-6 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MULTI-BEAM XL Number of Positions: 7 Color: Black Features: Mating Guide Connector Type: Header, Male Pins and Blades Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Multi-Beam Material Flammability Rating: UL94 V-0 Standard Package: 33 Contact Layout, Typical: 7 Power Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -6450843-6-SI,A10942 2 Base Product Number: 6450843

Win Source Part Number: 1022941-6450843-6
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: MULTI-BEAM XL
Number of Positions: 7
Color: Black
Features: Mating Guide
Connector Type: Header, Male Pins and Blades
Number of Positions Loaded: All
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Multi-Beam
Material Flammability Rating: UL94 V-0
Standard Package: 33
Contact Layout, Typical: 7 Power
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -6450843-6-SI,A109422
Base Product Number: 6450843

Buy Now Datasheet
Singapore, Singapore
Through-Hole 50A Electronic Connector
316-6450843-6
Through-Hole 50A Electronic Connector 316-6450843-6
7 Pos 50A Power Header, 7.62mm Pitch, Right Angle, Through Hole, Black Product overview: 6450843-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 50A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450843-6 can be used for catalog matching and distributor lookup.

7 Pos 50A Power Header, 7.62mm Pitch, Right Angle, Through Hole, Black Product overview: 6450843-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 50A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450843-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 6450843-6 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6450843-6
Backplane Connectors - Specialized 6450843-6
CONN HEADER MULTI-BEAM 7POS PCB

CONN HEADER MULTI-BEAM 7POS PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1022941-6450843-6 316-6450843-6 6450843-6
Product Name Connectors, Interconnects - Backplane Connectors - Specialized Through-Hole 50A Electronic Connector Backplane Connectors - Specialized
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-102-857-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details