TE Connectivity Connector Systems Amp - Te Connectivity 644753-3.

Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Amp - Te Connectivity - 16AC0806 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Amp - Te Connectivity
16AC0806
Connector Systems Amp - Te Connectivity 16AC0806
Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16AC0806
Product Name Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products