TE Connectivity 42A Electronic Connector 6450170-8

Description
33 Pos 6.35mm RA Solder Header/Receptacle, 42A Power Product overview: 6450170-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 42A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450170-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33 Pos 6.35mm RA Solder Header/Receptacle, 42A Power Product overview: 6450170-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 42A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450170-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
42A Electronic Connector
316-6450170-8
42A Electronic Connector 316-6450170-8
33 Pos 6.35mm RA Solder Header/Receptacle, 42A Power Product overview: 6450170-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 42A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450170-8 can be used for catalog matching and distributor lookup.

33 Pos 6.35mm RA Solder Header/Receptacle, 42A Power Product overview: 6450170-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 42A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450170-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Surface Mount Termination: Solder Contact Layout, Typical: 6 Power Features: 14 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Surface Mount
Termination: Solder
Contact Layout, Typical: 6 Power
Features: 14 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet
Backplane Connectors - 6450170-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
6450170-8
Backplane Connectors 6450170-8
MBXL R/A RCPT 3ACP+24S+6P

MBXL R/A RCPT 3ACP+24S+6P

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
6450170-8
Backplane Connectors 6450170-8
Backplane Connectors

Backplane Connectors

Buy Now
Mbxl R/a Rcpt 3Acp+24S+6P Amp - Te Connectivity - 19R6590 - Newark, An Avnet Company
Chicago, IL, United States
Mbxl R/a Rcpt 3Acp+24S+6P Amp - Te Connectivity
19R6590
Mbxl R/a Rcpt 3Acp+24S+6P Amp - Te Connectivity 19R6590
MBXL R/A RCPT 3ACP+24S+6P

MBXL R/A RCPT 3ACP+24S+6P

Supplier's Site Datasheet
Mbxl R/a Rcpt 3Acp+24S+6P Amp - Te Connectivity - 90AJ0570 - Newark, An Avnet Company
Chicago, IL, United States
Mbxl R/a Rcpt 3Acp+24S+6P Amp - Te Connectivity
90AJ0570
Mbxl R/a Rcpt 3Acp+24S+6P Amp - Te Connectivity 90AJ0570
MBXL R/A RCPT 3ACP+24S+6P

MBXL R/A RCPT 3ACP+24S+6P

Supplier's Site
Backplane Connectors - Specialized - 6450170-8 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6450170-8
Backplane Connectors - Specialized 6450170-8
CONN RCPT MULTI-BEAM 33POS PCB

CONN RCPT MULTI-BEAM 33POS PCB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-6450170-8 6450170-8 19R6590 6450170-8
Product Name 42A Electronic Connector Connectors,Interconnects Backplane Connectors Mbxl R/a Rcpt 3Acp+24S+6P Amp - Te Connectivity Backplane Connectors - Specialized
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products