Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: Surface Mount
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Convert From (Adapter End): Plug, Male Pins
Convert To (Adapter End): Plug, Male Pins
Simplex/Duplex: Simplex
Mounting Type: Surface Mount
Housing Material: Copper Alloy
Ferrule Material: Zirconia
Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange; Snap-In
Connectors
LC Duplex Singlemode Fiber Optic Adapter, Panel Mount, 0.2dB Product overview: 6457567-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-6457567-4 can be used for catalog matching and distributor lookup.
LC FIBER OPTIC CONNECTOR, SINGLE MODE; Convert From Fiber Optic Connector:LC; Convert To Fiber Optic Connector:LC; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A97951-ND | 6457567-4 | 440-6457567-4 | 12P8777 | |
| Product Name | Connectors,Interconnects | Fiber Optic Connector Adapters | Electronic Connector | Lc Fiber Optic Connector, Single Mode; Convert From Fiber Optic Connector Amp - Te Connectivity | |
| Mounting | Surface Mount | Panel Mount, Flange; Snap-In |