TE Connectivity Connectors, Interconnects - Backplane Connectors - Specialized 6450123-3

Description
Win Source Part Number: 1198118-6450123-3 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Multimate XI Number of Positions: 3 Features: Board Lock, Mating Guide Connector Type: Header, Male Blades Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Multi-Beam Voltage Rating: 300V Material Flammability Rating: UL94 V-0 Standard Package: 66 Contact Layout, Typical: 3 Power Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 105°C Alternative Parts (Cross-Reference): 6450123-3 .; 6450123-3.; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A114230,2266-6450123 -3,6450123-3-ND,-645 0123-3-SI Base Product Number: 6450123
Request a Quote Datasheet
Description
Win Source Part Number: 1198118-6450123-3 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Multimate XI Number of Positions: 3 Features: Board Lock, Mating Guide Connector Type: Header, Male Blades Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Multi-Beam Voltage Rating: 300V Material Flammability Rating: UL94 V-0 Standard Package: 66 Contact Layout, Typical: 3 Power Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 105°C Alternative Parts (Cross-Reference): 6450123-3 .; 6450123-3.; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A114230,2266-6450123 -3,6450123-3-ND,-645 0123-3-SI Base Product Number: 6450123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1198118-6450123-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1198118-6450123-3
Connectors, Interconnects - Backplane Connectors - Specialized 1198118-6450123-3
Win Source Part Number: 1198118-6450123-3 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Multimate XI Number of Positions: 3 Features: Board Lock, Mating Guide Connector Type: Header, Male Blades Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Multi-Beam Voltage Rating: 300V Material Flammability Rating: UL94 V-0 Standard Package: 66 Contact Layout, Typical: 3 Power Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 105°C Alternative Parts (Cross-Reference): 6450123-3 .; 6450123-3.; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A114230,2266-6450123 -3,6450123-3-ND,-645 0123-3-SI Base Product Number: 6450123

Win Source Part Number: 1198118-6450123-3
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: Multimate XI
Number of Positions: 3
Features: Board Lock, Mating Guide
Connector Type: Header, Male Blades
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Connector Style: Multi-Beam
Voltage Rating: 300V
Material Flammability Rating: UL94 V-0
Standard Package: 66
Contact Layout, Typical: 3 Power
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 105°C
Alternative Parts (Cross-Reference): 6450123-3 .; 6450123-3.;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A114230,2266-6450123-3,6450123-3-ND,-6450123-3-SI
Base Product Number: 6450123

Buy Now Datasheet
Singapore, Singapore
42A 300V Electronic Connector
316-6450123-3
42A 300V Electronic Connector 316-6450123-3
3 Pos 7.62mm Pitch Power Header, Right Angle, 42A, 300V Product overview: 6450123-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 42A, 300V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450123-3 can be used for catalog matching and distributor lookup.

3 Pos 7.62mm Pitch Power Header, Right Angle, 42A, 300V Product overview: 6450123-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 42A, 300V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450123-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 6450123-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6450123-3
Backplane Connectors - Specialized 6450123-3
CONN HEADER MULTI-BEAM 3POS PCB

CONN HEADER MULTI-BEAM 3POS PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1198118-6450123-3 316-6450123-3 6450123-3
Product Name Connectors, Interconnects - Backplane Connectors - Specialized 42A 300V Electronic Connector Backplane Connectors - Specialized
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details