Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
TE CONNECTIVITY
6450873-3 -- BACKPLANE CONNECTORS
TE Connectivity
Backplane Connectors
6450873-3
Description
MBXLE R/A REC SOLDER 6 LP
Powell Electronics, Inc.
Lingto Electronic Limited
Done
Request a Quote
Email Supplier
Datasheet
Description
MBXLE R/A REC SOLDER 6 LP
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
6450873-3
Backplane Connectors
6450873-3
MBXLE R/A REC SOLDER 6 LP
MBXLE R/A REC SOLDER 6 LP
Buy Now
Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6450873-3
Backplane Connectors - Specialized
6450873-3
CONN RCPT MULTI-BEAM 6POS PCB
CONN RCPT MULTI-BEAM 6POS PCB
Supplier's Site
Datasheet
Technical Specifications
Powell Electronics, Inc.
Lingto Electronic Limited
Product Category
Electrical Connectors
Electrical Connectors
Product Number
6450873-3
6450873-3
Product Name
Backplane Connectors
Backplane Connectors - Specialized
Geometry
Multi-Beam
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Daitron Co., Ltd.
DDB Series - Hermetic Connector
Specs
Connector Type
D-Sub Connector
Geometry
Straight
View Details
SCHURTER Inc
4750 Connector Distribution 10A F Schurter
3-104-404
View Details
Anderson Power Products
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent
1317G11
Specs
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4
suppliers
Advantech
2*idc-20 Wiring Terminal Advantech
PCLD-780-BE
View Details