TE Connectivity Electronic Connector 6450230-1

Description
CONN HEADER MULTI-BEAM 35POS PCB Product overview: 6450230-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6450230-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER MULTI-BEAM 35POS PCB Product overview: 6450230-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6450230-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
407-6450230-1
Electronic Connector 407-6450230-1
CONN HEADER MULTI-BEAM 35POS PCB Product overview: 6450230-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6450230-1 can be used for catalog matching and distributor lookup.

CONN HEADER MULTI-BEAM 35POS PCB Product overview: 6450230-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6450230-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1036039-6450230-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1036039-6450230-1
Connectors, Interconnects - Backplane Connectors - Specialized 1036039-6450230-1
Win Source Part Number: 1036039-6450230-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MULTI-BEAM XL Number of Positions: 35 Pitch: 0.100" (2.54mm) Features: Mating Guide Connector Type: Header, Male Pins and Blades Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Multi-Beam Material Flammability Rating: UL94 V-0 Standard Package: 88 Contact Layout, Typical: 24 Signal, 11 Power Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 105°C Alternative Parts (Cross-Reference): 6450142-3; 6450572-1; 6450330-1; 87695-1001; TST36RB05T; 192991-0262; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 6450230-1-ND,A114244 ,-6450230-1-SI Base Product Number: 6450230

Win Source Part Number: 1036039-6450230-1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: MULTI-BEAM XL
Number of Positions: 35
Pitch: 0.100" (2.54mm)
Features: Mating Guide
Connector Type: Header, Male Pins and Blades
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Connector Style: Multi-Beam
Material Flammability Rating: UL94 V-0
Standard Package: 88
Contact Layout, Typical: 24 Signal, 11 Power
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 105°C
Alternative Parts (Cross-Reference): 6450142-3; 6450572-1; 6450330-1; 87695-1001; TST36RB05T; 192991-0262;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 6450230-1-ND,A114244,-6450230-1-SI
Base Product Number: 6450230

Buy Now Datasheet
Backplane Connectors - Specialized - 6450230-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6450230-1
Backplane Connectors - Specialized 6450230-1
CONN HEADER MULTI-BEAM 35POS PCB

CONN HEADER MULTI-BEAM 35POS PCB

Supplier's Site Datasheet
Mbxl R/a Hdr 5P+24S+1M+6P Amp - Te Connectivity - 19R6593 - Newark, An Avnet Company
Chicago, IL, United States
Mbxl R/a Hdr 5P+24S+1M+6P Amp - Te Connectivity
19R6593
Mbxl R/a Hdr 5P+24S+1M+6P Amp - Te Connectivity 19R6593
MBXL R/A HDR 5P+24S+1M+6P

MBXL R/A HDR 5P+24S+1M+6P

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-6450230-1 1036039-6450230-1 6450230-1 19R6593
Product Name Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors - Specialized Mbxl R/a Hdr 5P+24S+1M+6P Amp - Te Connectivity
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details