Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: 292-LBGA
Product Status: Last Time Buy
Connector Type: Receptacle
Mounting Type: Fixed
Termination: Solder
Features: PCI Express (PCIe) Fanout Buffer (Distribution), Jitter Attenuator IC 160MHz 1 Output 24-TSSOP
Contact Finish Thickness: 100μin (2.54μm)
Color: Gray
Material Flammability Rating: UL94 V-0
Conn Header, HDR 4Power POS 6.35mm Solder RA Thru-Hole 4 Terminal 1 Port Tray Product overview: 6450833-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450833-2 can be used for catalog matching and distributor lookup.
CONN HEADER MULTI-BEAM 4POS PCB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-6450833-2 | 36AC7184 | 6450833-2 | |
| Product Name | Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers | Electronic Connector | Mbxl R/a Hdr 4P Amp - Te Connectivity | Backplane Connectors - Specialized |
| Termination | Solder | Solder |