DME Company Datasheets for Industrial Pins
Industrial pins are varieties of fastening hardware meant to couple, align, mount, assemble, or penetrate two workpieces. The operation of the pin depends on design and employment, but industrial pins can be categorized into several categories, such as: hitch and linch pins; cotter pins and wire clips; spring pins; locating and fixturing pins; and specialty pins.
Industrial Pins: Learn more
| Product Name | Notes |
|---|---|
| Centering Bushings and Dowels - R05, R09, DP, and WZ7005 | |
| D-M-E Angle Pins are supplied with a pre-machined spherical radius on the head to eliminate the need for angle grinding usually required on the pin head. The spherical radius on... | |
| D-M-E Metric Angle Pins, constructed of DIN 1.7131 (AISI 5115 type) steel, can be used as angle (cam) pins or as straight leader pins. | |
| D-M-E Shoulder Guide Pins are hardened and precision ground. Available in-stock in lengths ranging from 1-3/4" to 11-3/4", D-M-E Straight Guide Pins undergo rigorous quality assurance and control measures to... | |
| D-M-E Straight Guide Pins are hardened and precision ground. Available in-stock in lengths ranging from 1-3/4" to 18-3/4", D-M-E Straight Guide Pins undergo rigorous quality assurance and control measures to... | |
| DIN Hardened Core Pins | |
| DIN Hardened Ejector Pin | |
| DIN Hardened Shoulder Pin | |
| DIN Nitrided Ejector Pin | |
| DIN Performance Core Pin | |
| Dowel Leader Pins | |
| Dowel Pin - Inch | |
| Dowel Pin - Metric Centering Bushings and Dowels - R05, R09, DP, and WZ7005 | |
| EP Series Nitrided Ejector Pins High Quality, Affordable Price 100+ sizes in stock! | |
| European Metric Ejector Pins | |
| Guide Pins with Collar | |
| Guide Pins without Collar | |
| JIS Ejector Pins – Straight | |
| Mold Parts for 34R, 45R, 56N, 58N, 56U, 58U and 68SH Mold Assemblies | |
| MUD Quick-Change Components. Straight Leader Pins | |
| P Series | |
| Porcerax II® Vortex Core Pins and Plugs are made from Porcerax II. Porcerax II is a porous, sintered metal with a porosity of 20 to 30% by volume. With a... | |
| Pull Dowel - Metric | |
| Shoulder Ejector Pin | |
| Shoulder Leader Pin | |
| The D-M-E Guided Ejection System, when properly installed, holds the ejector assembly in alignment and supports the weight of the ejector assembly throughout the entire machine cycle. This greatly reduces... | |
| This tapered dowel pin is used to align the end plug and prevent it from rotating. If constructed by the moldmaker from raw stock, it must conform to ANSI B18.8.2-1978... | |
| Tubular Dowel - Inch | |
| Dowel - Type Stop Pins are designed for special applications. Head Thickness is .020 oversize to allow for grinding stock. | |
| Higher core hardness makes the THX pins ideal for use in die cast dies or other high temperature applications Core hardness of 50-55 HRC minimizes nicking, dishing and bending Non-chipping... | |
| Industry-leading .0002" tolerance band Centerless ground D diameter Precision made of superior quality M-2 high-speed tool steel Superior wear resistance Exceptional performance at elevated temperatures Hot-forged heads provide uniform grain... | |
| Material: H-13 Steel Core Hardness: RC 43± 2 | |
| Precision made of superior quality hotwork die steel (high hardness 50-55 HRC) Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping... | |
| Precision made of superior quality hotwork die steel (standard hardness 30-35 HRC) Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping... | |
| Precision made of superior quality, H13 type, thermal, shock-resisting hotwork die steel Hot-forged heads provide uniform grain flow, higher tensile strength Core hardness 40-45 HRC Outside diameter nitrided to 65-74... | |
| Precision made of superior quality, thermal, shock-resisting hotwork die steel Hot-forged heads provide uniform grain flow, higher tensile strength Outside diameter nitrided to 65-74 HRC hardness and finished to minimize... | |
| Precision-machined flat on head keeps pin from rotating Made from superior quality thermal shock-resisting hotwork steel Core hardness 50-55 HRC makes these pins ideal for use in die-cast dies or... | |
| Precision-machined flat on head keeps pin from rotating Made from superior quality thermal shock-resisting hotwork steel Hot-forged heads provide uniform grain flow, higher tensile strength Core hardness 40-45 HRC Outside... | |
| Reduces cycle times Ten times better conductivity than steel Moldstar 150 (C18000) beryllium-free copper-based alloy Hardness of 90-98 Rockwell B Available in 21 diameters and four lengths | |
| Three sizes with retaining ratings for 10, 20 and 40 lbs. Small in size yet strong holding capacity Product design facilitates easy installation Slide can be removed without removing the... |