DME Company Datasheets for Nozzles
Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Nozzles: Learn more
| Product Name | Notes |
|---|---|
| D-M-E Gate-Mate Lite is a highly cost-effective solution for thin-walled parts, direct gating, and high cavitation molding. Compatible with a wide range of unfilled materials, including POM, TPE, TPO, PE,... | |
| D-M-E Jumbo Gate-Mate Nozzles provide the advantage of replaceable coil heaters and thermocouples. The product's thermocouple placement provides for better heater control, and its coil heaters feature a square cross... | |
| DME Gate-Mate 4 Nozzles are proven performers for fast-cycling, multi-cavity molds and thin-walled parts. A compact design permits closer center-to-center distances for use in smaller molds, and increased cavitation in... | |
| DME Mini-Gate Mate Nozzle Assemblies (GMB) are ideal for fast cycling, multi-cavity molds. A compact design permits shorter overall stack-up of the "A" side mold plates. Available with either a... | |
| Every so often, a relatively simple piece of technology quickly becomes an essential component of the injection molding process. The StaMixCo Mixing Nozzle is such a device which can pay... | |
| GENERAL PURPOSE Standard free flow internal design, General Purpose, provides minimum flow resistance and back pressure buildup. 1⁄2” diameter flow path unless otherwise stated. NYLON REVERSE TAPER For use with... | |
| Sulzer Injection Blender SIB The injection blender SIB is an all-in-one solution specially developed for use with the Mixing Heads SMK-R and SMK-X. It simply replaces the existing machine nozzle... | |
| The DME 250 Series Hot Runner Nozzles, named because of their .250 diameter flow channels, are available in two styles: A series of nozzle sub-assemblies (EHA), each of which include... | |
| The DME 375 Series Hot Runner Nozzles, named because of their .375 diameter flow channels, are available in two styles: A series of nozzle sub-assemblies (EHA), each of which include... | |
| The DME 625 Series Hot Runner Nozzles, named because of their .625 diameter flow channels, are available in a series of nozzle sub-assemblies (EHA) each of which include a square... | |
| The MOTIONLESS MIX NOZZLE incorporates the Motionless Inline Mixing elements. 4, 5 or 6 Stainless Steel elements are inserted in a special Nozzle recess. These elements offer mathematically predictable layer... | |
| Completely mechanical, automatic operation. No internal springs. Eliminates cold slugs. Controllable back flow during injection. Reduces flashing. Precise pressure control during cure. Positive shut-off prevents drooling. Increase production up to... |