DME Company JIS - Straight Ejector Pins JFX Series

Description
JIS Ejector Pins – Straight
Description
JIS Ejector Pins – Straight

Suppliers

Company
Product
Description
Supplier Links
JIS - Straight Ejector Pins - JFX Series - DME Company
Madison Heights, MI, USA
JIS - Straight Ejector Pins
JFX Series
JIS - Straight Ejector Pins JFX Series
JIS Ejector Pins – Straight

JIS Ejector Pins – Straight

Supplier's Site

Technical Specifications

  DME Company
Product Category Industrial Pins
Product Number JFX Series
Product Name JIS - Straight Ejector Pins
Nominal Diameter 0.0394 to 0.5906 inch (1 to 15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Holding Clamp - QCHC-N - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
L-handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease; L-Pin
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details
0.2502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2502 inch (6.36 mm)
Length 2.5 inch (63.5 mm)
Material HardenedSteel
View Details
.025
Specs
Material Phosphor Bronze
View Details