DME Company Datasheets for Positive Displacement Flow Meters
Positive displacement flow meters measure the volume or flow rate of a moving fluid or gas by dividing the media into fixed, metered volumes. These devices consist of a chamber that obstructs the media flow and a rotating or reciprocating mechanism that allows the passage of fixed-volume amounts.
Positive Displacement Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| For Oil, Water & Other Fluids • Available with 1⁄2", 3⁄4" & 1" NPT threads. • EZ to install, in any position. • No special piping or flow straighteners needed. |