DME Company Vortex Core Pins PC Series

Description
Porcerax II® Vortex Core Pins and Plugs are made from Porcerax II. Porcerax II is a porous, sintered metal with a porosity of 20 to 30% by volume. With a series of interconnected pores averaging a diameter of 7 (.0003”) or 20 (.0008”) microns throughout, the primary function is the elimination of gas. Vortex Pins and Plugs provide a location-specifc method of venting gas. Due to its porosity volume, one fourth of the surface becomes a vent. Vortex Pins & Plugs • Pins are 3” long and are available in diameters of .250”, .375” and .500” • Plugs are offered in .250”, .500” and 1.00” lengths in diameters of .250” and .375” • Heat treated to 30–40 HRC • Tensile strength: 74,000 lbs./sq.in Hardness: HMV 350–400 • Linear Expansion: (at 20–150°C) 6.67–6.94 in./in F • Porosity: 20 to 30% air by volume • Heat transfer co-effcient (at room temperature): 16.93–19.35 BTU/ft. hr. F
Description
Porcerax II® Vortex Core Pins and Plugs are made from Porcerax II. Porcerax II is a porous, sintered metal with a porosity of 20 to 30% by volume. With a series of interconnected pores averaging a diameter of 7 (.0003”) or 20 (.0008”) microns throughout, the primary function is the elimination of gas. Vortex Pins and Plugs provide a location-specifc method of venting gas. Due to its porosity volume, one fourth of the surface becomes a vent. Vortex Pins & Plugs • Pins are 3” long and are available in diameters of .250”, .375” and .500” • Plugs are offered in .250”, .500” and 1.00” lengths in diameters of .250” and .375” • Heat treated to 30–40 HRC • Tensile strength: 74,000 lbs./sq.in Hardness: HMV 350–400 • Linear Expansion: (at 20–150°C) 6.67–6.94 in./in F • Porosity: 20 to 30% air by volume • Heat transfer co-effcient (at room temperature): 16.93–19.35 BTU/ft. hr. F

Suppliers

Company
Product
Description
Supplier Links
Vortex Core Pins - PC Series - DME Company
Madison Heights, MI, USA
Vortex Core Pins
PC Series
Vortex Core Pins PC Series
Porcerax II® Vortex Core Pins and Plugs are made from Porcerax II. Porcerax II is a porous, sintered metal with a porosity of 20 to 30% by volume. With a series of interconnected pores averaging a diameter of 7 (.0003”) or 20 (.0008”) microns throughout, the primary function is the elimination of gas. Vortex Pins and Plugs provide a location-specifc method of venting gas. Due to its porosity volume, one fourth of the surface becomes a vent. Vortex Pins & Plugs • Pins are 3” long and are available in diameters of .250”, .375” and .500” • Plugs are offered in .250”, .500” and 1.00” lengths in diameters of .250” and .375” • Heat treated to 30–40 HRC • Tensile strength: 74,000 lbs./sq.in Hardness: HMV 350–400 • Linear Expansion: (at 20–150°C) 6.67–6.94 in./in F • Porosity: 20 to 30% air by volume • Heat transfer co-effcient (at room temperature): 16.93–19.35 BTU/ft. hr. F

Porcerax II® Vortex Core Pins and Plugs are made from Porcerax II. Porcerax II is a porous, sintered metal with a porosity of 20 to 30% by volume. With a series of interconnected pores averaging a diameter of 7 (.0003”) or 20 (.0008”) microns throughout, the primary function is the elimination of gas.

Vortex Pins and Plugs provide a location-specifc method of venting gas. Due to its porosity volume, one fourth of the surface becomes a vent. Vortex Pins & Plugs

• Pins are 3” long and are available in diameters of .250”, .375” and .500”
• Plugs are offered in .250”, .500” and 1.00” lengths in diameters of .250” and .375”
• Heat treated to 30–40 HRC
• Tensile strength: 74,000 lbs./sq.in Hardness: HMV 350–400
• Linear Expansion: (at 20–150°C) 6.67–6.94 in./in F
• Porosity: 20 to 30% air by volume
• Heat transfer co-effcient (at room temperature): 16.93–19.35 BTU/ft. hr. F

Supplier's Site

Technical Specifications

  DME Company
Product Category Industrial Pins
Product Number PC Series
Product Name Vortex Core Pins
Pin Type Vortex Core Pin
Unlock Full Specs
to access all available technical data

Similar Products

Split Pins - 2451553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Mild Steel
View Details
Expander System-Offshore Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.7874 to 15.75 inch (20 to 400 mm)
View Details
L-Handle Ball Locking Pins - SVLP43CL20 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.4300 inch (10.92 mm)
View Details
Custom Sealing Pins -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details