DME Company Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| Single Zone High Power Cable | |
| Thermocouple Cable | |
| Conversion Cable from SmartSeries Mold Terminal Boxes to Integrity Mainframes. Can be plugged into 5, 8 or 12 Zone Smart Series Terminal Boxes, but extra Integrity Control Zones will not... | |
| J type T/C cables 14 AWG Wiring in the Power Cables NOTE: Single Connector Mold Box PTO-12-TB = MTC12TBG | |
| J type T/C cables 14 AWG Wiring in the Power Cables NOTE: Single Connector Mold Box PTO-5-TB = MTC5TBG | |
| J type T/C cables 14 AWG Wiring in the Power Cables NOTE: Single Connector Mold Box PTO-8-TB = MTC8TBG | |
| Smart Series MPC Standard Mold Power Cables for 5, 8 and 12 Zone 15 Amp Slot mainframes. DME Style PIC-5-G, PIC-8-G and PIC-12-G Mold Input Mating Connectors have Exclusive Rated... | |
| Some Cables are stocked Most Cables can still be special ordered DME Series I & II Mainframe and Product Form factors were replaced in Mid 1980's by the G-Series/SmartSeries Mainframes... | |
| Uses 20AWG Solid J type T/C extension grade wire, unshielded. Currently uses US color code ASTM E230 for internal J T/C wire, white ( + ) also Magnetic, Red (... |