DME Company Datasheets for Thermocouple Temperature Probes
Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| The D-M-E Cool One is a set of standardized, pre-engineered components that can be incorporated into a hot runner mold to suit a specific application. The design of the Cool... | |
| These longer probes are ideal for larger molds or gating into deeper cavity configurations. The optional register ring shown below may be used to provide added stability at the probe... |