DME Company Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
| Product Name | Notes |
|---|---|
| ■ Hot Oil Hose ■ RIM Monomer Mixing ■ Low Volumetric Expansion ■ Smooth, Clean, High Temperature ■ +450º Operating Pressures to 3500 PSI | |
| Service Conditions A hose designed to move hot air from source to site of use, with minimal heat loss: Reduce heat loss/gain Clamp right to dryer take-off tube | |
| A quality, permanently coiled hose made of tough abrasion resistant Nylon 11. This hose will provide a long service life at temperatures to 170ºF and pressures to 200 PSI. The... | |
| APPLICATIONS Railcar offloading Pneumatic dry bulk unloading of grains, pellets, powders and dry chemicals. Ideal hose for general bulk unloading applications. Transfer of hot materials (not for hot tar or... | |
| Neoprene Duct Rated to 350ºF Perfect for return air or low temp dryer Single ply stock - double ply from factory - check with us! | |
| Series 1180 is ideally suited for the transfer of pellets, granules and other abrasive materials. This hose features a heavy wall tube made of urethane, a resilient material known for... | |
| Choice of Clear, Red or Blue Tough yet lightweight Very flexible Highly abrasion resistant Non-marking Food grade PVC Resistant to most chemicals Good for water, air & mild chemicals Temperature... | |
| Choose Single or Double Ply Non-kicking, lightweight Industry standard product! Best selection of sizes, lowest prices! Orange cover Silicone coated fiberglass is highly resistant to extreme temperatures and is odor... | |
| Extremely flexible - resists kinking Impervious to abrasion & heat Made with pigtails on coil-no need for whip hoses Less operator fatigue - low tension Superior elasticity & coil memory... | |
| FDA approved for food service Tough, yet very flexible Abrasion resistant Smooth bore - low friction loss Clear for visual inspection Temperature range: -4º to 150ºF (-20 to 66ºC) -... | |
| Grounded safety Static ground wire - full length Smooth bore, very flexible For: Pellets, powders & granules Static conditions: -4ºF to 150ºF Dynamic conditions: 14ºF to 104ºF Choose cut length... |