DME Company Datasheets for Cleaning Agents and Surface Treatments
Cleaning agents and surface treatments includes liquid cleaners, degreasers, strippers, passivators, etchants, solutions and additives for cleaning and surface preparation.
Cleaning Agents and Surface Treatments: Learn more
| Product Name | Notes |
|---|---|
| D-Scaler Fluid Mokon's D-Scaler Fluid is a nontoxic, nonflammable liquid that quickly dissolves any deposit buildup. This USDA-approved, noncorrosive fluid will not harm your equipment or the environment. It is... | |
| Cleans without wiping. Leaves no residue. Non-?ammable. Non-conductive. Mold Cleaner Plus Degreaser III is similar to original Mold Cleaner, yet contains no ozone depleting chemicals. It leaves no residue so... | |
| Completely removes all traces of silicone. A specially formulated wetting agent to be mixed with water to remove silicone from molded plastic parts through repeated washing or by the use... | |
| Food approved. No chlorinated chemical. Very low odor. Mold cleaner quickly removes silicones, grease, oil and wax build-up on mold surfaces. It is also good for clean-up of non-operating electrical... | |
| For all metal molds, leaves no residue. Loosens and removes grease, oil and shop dirt accumulations. Does not leave a residue and will not interfere with molding operations. Simply spray... | |
| No chlorinated solvents. Will not stain aluminum. Multi-purpose cleaning as well as equipment cleaning. No caustic or acidic compounds. Use on ordinary soil and most painted surfaces. The ideal mold... | |
| Non-Flammable and non-conductive. Leaves no residue. Contains no methylene chloride. Contains no 1,1,1, trichloroethane. Bare Metal is ideal for metal fabricators, tool and die operations, auto shops and anyone who... | |
| Plastic Cleaner uses FOAMACTION™ foaming spray to effectively remove oil and dirt marks from all plastics, even sensitive polycarbonates. Just spray and wipe clean, then polish with a clean, dry... | |
| Removes resin build-up from polyacetals, urethanes and ?ame retardant mold deposit. Removes most color deposits. Compounded with powerful solvents to remove resin build-up on molds. This build-up can be stripped... | |
| Removes stains and mold deposits. Conditions your mold for faster start-ups an improved release properties. Protects as it cleans. Does not contain diamond dust. Particle size <5 microns. Handy plastic... | |
| The No Wipe, No CFC, Non-chlorinated cleaning machine. Get every nook. Every cranny. Get your mold completely clean - without wiping - with new Quick Mold Cleaner. It's powerful cleaning... | |
| This mold and metal cleaning product is formulated with a natural orange citrus solvent (d'limonene) that cleans most surfaces. Slide formulated this product to dispense with a foaming action that... | |
| Will not harm rubber or paint, etc. Excellent contact cleaner and ?ux remover. Ideal for circuit boards, tape heads, motors and a variety of metal cleaning applications. Non-conductive and Non-?ammable. | |
| Direct alternative to trichloroethylene and methylene chloride. Food approved (gras). Leaves no oily residue. No global warming Compounds. Not a hazardous air pollutant (not hap). Non-corrosive and not SARA reportable. |