DME Company Datasheets for Wear Strips, Wear Plates, and Wear Parts
Wear plates, wear strips and wear parts are used to reduce wear or erosion in mechanical systems.
Wear Strips, Wear Plates, and Wear Parts: Learn more
| Product Name | Notes |
|---|---|
| Constructed of aluminum bronze with graphite plugs, D-M-E Base Plates for Gib Assemblies have a steel hardness of 179 Bhn. Each base plate includes thru holes to allow easy assembly. | |
| Constructed of aluminum bronze with graphite plugs, D-M-E L-Gibs for Gib Assemblies have a steel hardness of 179 Bhn. Each L-Gib includes thru holes to allow easy assembly. | |
| D-M-E Bronze-Plated L-Gibs feature bronze-electroplated steel that provides strength and lubricity. Offering superior wear-resistance, Bronze-Plated L-Gibs are supplied without pre-drilled holes to provide optimal design flexibility. | |
| D-M-E Self-Lubricating L-Gibs provide a long-lasting wear surface for high-production molds using slides and cams. L-Gibs are easy to machine and can be shaped to any configuration, requiring no special... | |
| Provides long-lasting wear surface Low coefficient of friction No pre-drilled holes equals mounting pattern flexibility | |
| Provides long-lasting wear surface No pre-drilled holes equals mounting pattern flexibility | |
| Standardized assembly for wide variety of applications Easily installed Reduces design and assembly time | |
| Well-suited for custom applications Standard plug pattern facilitates cutting to a variety of lengths No pre-drilled holes equals mounting pattern flexibility |