DME Company Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| Economical inplant bulk storage, surge bins are available in sizes ranging from 38 cu. ft. to 234 cu. ft. Large quantities of material can be stored using very little floor... | |
| Fits conveniently under Smart Series and Integrity Mainframe Floor Stands to store Mold Power and Mold Thermocouple Cables from dragging on the floor when not in use or when moving... | |
| Great Multi-purpose plastic utility pan, can be used for collecting oil, water or other non-aggressive liquid drips. Also may be used to collect and move parts. | |
| Ideal for Storage and Transfer of Material From Grinders, Surge Bins, Bags, Drums or Gaylords Resin Bins features: ■ Mobile ■ Self-Emptying ■ Durable One piece reinforced lid suitable for... | |
| The PORTABLE STORAGE BIN is an inexpensive, versatile shop performer. Strongly built with full 14 gauge sidewalls and 1/4” thick legs, these bins are constructed to withstand the abuse of... |