DME Company Datasheets for Eyewear
Eyewear includes safety devices, such as safety goggles, worn to protect the eyes.
Eyewear: Learn more
| Product Name | Notes |
|---|---|
| The One-Piece Goggle #8000 This innovative style offers touch, dependable protection. Made from an all polycarbonate construction with the protection from splash and debris of a cover goggle design. Cover... | |
| Ultraspec 2001® Very Economical- eliminates the need for costly prescription safety glasses! Adjustable incline permits wear over prescription eyeglasses and can be adapted to different facial characteristics. Meets ANSI Z87... | |
| A Fashionable safety glass with the look of today. The unitary lens provides a wide, unobstructed view of your workplace. The design is comfortably wide to fit your head without... | |
| A traditional look in safety eyewear. The nylon frame is strong and lightweight. The 2 mm thick lens are lighter but still offer the protection required by ANSI Z87.1. For... | |
| A traditional look in safety eyewear. This metal frame is strong and lightweight. Large wraparound side shields provide increased protection. A high quality style at an affordable price. | |
| One piece polycarbonate lens is optically polished for a better, unblurred vision. Available in coated and uncoated styles. | |
| Tough, lightweight protection, this frame is constructed of tough nylon. Frame design is the image of many stylish opthalmic frames. The lenses are 56mm x 2mm polycarbonate with a scratch... | |
| High Quality Safety Glasses Affordably Priced 58mm Polycarbonate Clear Lenses Large Wrap-around Side shields Fashionable Style 7 Colors to choose from |