DME Company Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| ■ 1/4 turn on/off ■ Fits close for tight installations ■ Bottom loaded stem, blowout proof design ■ Large port design/Rated to 400 PSI W.O.G. ■ PTFE stem packing & | |
| ■ Heavy duty die cast brass ■ Screwed bonnet, non-rising stem, solid wedge disc and integral seats ■ Recommended for non-stem use ■ Asbestos free graphite packing ■ Pressure Rating:... | |
| Temperature Actuated Regulating Valve • Excellent flow characteristics • Maintain oil temperature thru heat exchanger Thermostatic COOLING CONTROL valve • Built for the most rugged machine tool and hydraulic applications... | |
| Female x Female ■ Extra heavy-duty bottom-loaded stem with a PTFE thrust washer and Viton O-ring. ■ PTFE seats, thrust washer and stem packing ■ Self cleaning chromium plated brass... | |
| Male x Female ■ Super-port BBV-MF is a full port 2 piece ball valve with features only found on more expensive valves. ■ Extra heavy-duty bottom-loaded stem with a PTFE... | |
| The VCAP series offers 4-station (0400), 6-station (0600), 8-station (0800), 10-station (1000), and 12-station (1200) valve assemblies. The single-solenoid valves are spring returned and designed to run from 24 VDC... | |
| These precision-engineered valves are designed to remedy the vacuum problem often encountered during the molding of deep-draw or thin-walled parts. |