DME Company Datasheets for Industrial Brushes
Industrial brushes are used for metal deburring; removing rust, paint or coatings; welding or surface preparation; painting and coat application; thread cleaning; and surface finishing on a variety of materials.
Industrial Brushes: Learn more
| Product Name | Notes |
|---|---|
| • Condenser tubes • Cartridge heater holes • Ejector pin holes • Mold cavity holes | |
| • Double spiral carbon steel • Brush length: 41⁄2" • Overall length: 8" • 1⁄4" NPT nipple | |
| Copper Center Brass Brushes | |
| For light cleaning and polishing - For Metal Finishing, Plating and General Industrial Applications. Carved wood handles. | |
| Nylon Tube Brushes | |
| Polishing Brush | |
| The perfect brushes for cleaning and polishing threads, inner walls of tubes and cylinders. Solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles... | |
| Power Driven- Single Spiral Power Driven- Double Spiral |