DME Company Datasheets for Metal Files, Rasps, and Rifflers
Metal files, rasps and rifflers have serrated cutting surfaces for rounding off sharp edges, removing burrs, blending parting lines, cleaning, surface preparation, and other part surface finishing applications.
Metal Files, Rasps, and Rifflers: Learn more
| Product Name | Notes |
|---|---|
| Die Sinkers' Rifflers Exceptional Quality Swiss Die Sinkers' Rifflers are made of chrome alloy steel in the tradition of superior craftsmanship for longer cutting life. They are unsurpassed as to... | |
| Habilis Files Chrome Alloy Steel Integral Handle D-M-E Habilis Files are made from chrome alloy steel. They are just right for those in-between jobs when a full-size file is too... | |
| Half Rifflers For use with Minitor Profiler 'R' The half rifflers illustrated below are precision-cut swiss pattern riffle files made of high-quality steel. D-M-E half rifflers are available in a... | |
| Heavy-Duty Moldmakers' Rifflers These Swiss Quality Heavy-Duty Moldmakers' Rifflers are made of chrome alloy steel for longer cutting life. They are ideal for "roughing-out" cavities in molds or die cast... | |
| Mascot Needle Files High Quality Needle Files Economical, Swiss single-cut files do not clog as easily as double-cut. Overall length 5 1/2", Smooth cut only. | |
| Mill Files Mill Files - Square Edges Shape: Taper slightly in width. Sides and edges are single cut. Use: This is the most commonly used file in the U.S. It... | |
| Silversmiths' Rifflers These Swiss Quality Precision Silversmiths' Rifflers are made of chrome alloy steel for longer cutting life. They are unsurpassed as to precision of shape, accuracy of size, hardness... | |
| Steel Files Swiss Pattern Precision-cut and made of high-quality steel. All are available in either "00" or "01" cut and have 1/8 shanks. | |
| Tell Needle Files High Quality Needle Files Economical, Swiss single-cut files do not clog as easily as double-cut. Overall length 5 1/2", Medium or Fine cut. |