DME Company Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| The VCAP series offers 4-station (0400), 6-station (0600), 8-station (0800), 10-station (1000), and 12-station (1200) valve assemblies. The single-solenoid valves are spring returned and designed to run from 24 VDC... | |
| These precision-engineered valves are designed to remedy the vacuum problem often encountered during the molding of deep-draw or thin-walled parts. |