DME Company Datasheets for Hoist Rings
Hoist rings are load-centering eyebolts. They are designed to be rigged from the center or the side and may pivot or swivel.
Hoist Rings: Learn more
| Product Name | Notes |
|---|---|
| • 100% Magnetic Particle Inspected • OSHA Approved • Minimum 5 to 1 safety factor in ratings • Range of movement: Swivel 360º, Pivot 180º • Meets Military Specification No. | |
| ADB’s new patented EZ-Torque™ Hoist Ring eliminates the need of locating and using expensive hydraulic tensioners or torque multipliers for heavy load (WLL) capacity hoist rings. A 75,000 lb. WLL... | |
| Unlike eyebolts, these Hoist Rings will not yield to heavy side loads within their rated capacity and can pivot 180° and swivel 360° to compensate for pitch, roll and sway... | |
| Self-aligning in the direction of the load Rotates 360º Alloy steel, black oxide finish 100% magnetic particle inspected |