DME Company Datasheets for Pry Bars
Pry bars, also known as crowbars or pinch bars, are hand tools constructed of steel which are used to remove nails and pry apart building materials in demolition and construction applications. Pry bars have an angled flattened end, sometimes forked, that allow to be used as a lever. Crowbars are designed with a curved end and angled end that allow proper leverage during nail removal.
Pry Bars: Learn more
| Product Name | Notes |
|---|---|
| ■ Heat Treated to Rc 52-54 ■ Heavy duty forged steel ■ Rust resistant black oxide ■ Preferred by many molders for their toughness and balance ■ Smooth finish tapers... | |
| • Heat Treated Chrome-Vanadium Steel • Rolling Head/Pointed Head • Anti-Rust Black Oxide Finish • Align, Lift, Pry | |
| • Heavy Duty Set, Hi Alloy Steel • Fully Heat-Treated • Lightweight Design • Powerful Leverage • Comfortable Grip • Includes sizes: 8”, 14”, 18”, 24”* • Lifetime Warranty |