DME Company Datasheets for Rare-Earth Magnets
Rare-earth magnets are permanent magnets made of alloys of rare earth components. Rare-earth magnets have the strongest magnetic field of most magnets.
Rare-Earth Magnets: Learn more
| Product Name | Notes |
|---|---|
| FEATURES: • Welded Stainless Steel Construction • Powerful Rare Earth Magnetic Circuit • Connecting ends are constructed of .065” wall thickness tubing OPTIONS: • Custom Sizes and Designs • Ceramic... | |
| Our JIT (“Just-In-Time”) Clean Flow drawer magnet is ideal for closed-loop Just-In-Time systems. This compact unit was designed to provide maximum tramp metal protection for low volume injection molding operations. | |
| Our Torpedo Magnet is designed to capture tramp metal in Just-In-Time (JIT) hopper loaders. These powerful, compact 50 Mgoe Rare Earth magnets are ideal for applications where a Clean-Flow™ magnet... | |
| These compact yet powerful Rare Earth lift magnets can be used on flat or round surfaces and contain an internal release devise that does not contact or damage the surface... |