DME Company Keyed Ejector Pins THXK Series

Description
Precision-machined flat on head keeps pin from rotating Made from superior quality thermal shock-resisting hotwork steel Core hardness 50-55 HRC makes these pins ideal for use in die-cast dies or other high temperature appications Annealed hot-forged heads provide uniform grain flow while allowing for easier machining
Description
Precision-machined flat on head keeps pin from rotating Made from superior quality thermal shock-resisting hotwork steel Core hardness 50-55 HRC makes these pins ideal for use in die-cast dies or other high temperature appications Annealed hot-forged heads provide uniform grain flow while allowing for easier machining

Suppliers

Company
Product
Description
Supplier Links
Keyed Ejector Pins - THXK Series - DME Company
Madison Heights, MI, USA
Keyed Ejector Pins
THXK Series
Keyed Ejector Pins THXK Series
Precision-machined flat on head keeps pin from rotating Made from superior quality thermal shock-resisting hotwork steel Core hardness 50-55 HRC makes these pins ideal for use in die-cast dies or other high temperature appications Annealed hot-forged heads provide uniform grain flow while allowing for easier machining
  • Precision-machined flat on head keeps pin from rotating
  • Made from superior quality thermal shock-resisting hotwork steel
  • Core hardness 50-55 HRC makes these pins ideal for use in die-cast dies or other high temperature appications
  • Annealed hot-forged heads provide uniform grain flow while allowing for easier machining
Supplier's Site

Technical Specifications

  DME Company
Product Category Industrial Pins
Product Number THXK Series
Product Name Keyed Ejector Pins
Pin Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

0.2502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2502 inch (6.36 mm)
Length 0.7500 inch (19.05 mm)
View Details
PTFE-Bottom Mount - Solid Pin - 11075 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
View Details
Locking Receptacles - QCWES-B - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 1.14 to 1.46 inch (29 to 37 mm)
View Details