DME Company Datasheets for Ionizers and Static Eliminators
Ionizers and static eliminators eliminate static and dust and can neutralize and clean surfaces at remote distances.
Ionizers and Static Eliminators: Learn more
| Product Name | Notes |
|---|---|
| Exair's Ion Air Cannon neutralizes static electricity and cleans at distances up to 15 feet (4.6m) with no moving parts. It is ideal for those hard to reach spaces or... | |
| EXAIR's Ion Air Gun combines incredibly fast static decay rates with low compressed air consumption. It is the ideal way to remove static, contaminants and dust from three dimensional parts... | |
| EXAIR's Super Air Wipe provides a uniform 360° airstream that is ideal for blow off, drying, cleaning and cooling of pipe, cable, extruded shapes, hose and more. The split design... | |
| For demanding industrial environments Reliably and quickly eliminate tough industrial static with the I-VSE 5000 Volume Static Eliminator. The I-VSE 5000 relies on a simple passive ionization circuit* and is... | |
| Patented ESD Workstation Ionizer with Heater Effectively eliminate static charges on your work bench quickly and reliably with the VSE 3000 Volume Static Eliminator. The VSE 3000 was the first... | |
| Proven through over fifty years of success to be the most effective low cost, low maintenance passive static electricity eliminator available, Anti-Static Tinsel is one of the most widely used... | |
| The Cold Gun Air Coolant System incorporates a vortex tube to convert an ordinary supply of compressed air into two low pressure streams, one hot and one cold. The hot... | |
| The Static Eliminating Air Knife system combines three heavy duty components into one powerful system. The high voltage power supply and shockless static eliminating bar produce an ion cloud. The... |