DME Company Datasheets for Industrial Conveyors
Industrial conveyors are horizontal, inclined, declined, or vertical machinery that transports bulk materials or discrete units from one place to another at a controlled rate.
Industrial Conveyors: Learn more
| Product Name | Notes |
|---|---|
| Easy to adjust 0º to 45º angle These sturdy, aluminum, adjustable angle, incline conveyors are an excellent choice for conveying finished parts to a box-filling or assembly area. The 0º | |
| Transfer Parts and Remove Scrap Safely and Efficiently Bunting Standard-Duty Low-Profile Conveyors require 1 13⁄16” clearance to the top of the belt. Built to withstand the punishment of punch press... | |
| Screw Conveyors are most effective when moving large amounts of material over short distances. We have developed a standard line of tubular screw conveyors that range in capacity from 50... | |
| Sturdy. Versatile. Easy to maneuver. These sturdy, aluminum conveyors are an excellent choice for conveying finished parts to a box-filling or assembly area. Frames, rails and rollers are constructed of... | |
| This horizontal to incline conveyor is an excellent way to transfer parts from under an injection molding machine to a container, box-filling system, work station or another conveyor. Frames, rails... | |
| This lightweight, incline conveyor was specifically designed to convey parts from under molding machines below 300 tons clamping force. Versatile and easy to maneuver, these conveyors are built to stand... | |
| Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER... |