DME Company Datasheets for Locating and Fixturing Pins
Locating and fixturing pins are press-fit, removable hardware devices designed to align or affix two work pieces to very small tolerances. When translation mechanisms are not stable or precise enough to place objects in position for a particular process, locating and fixturing pins can ensure an accurate alignment.
Locating and Fixturing Pins: Learn more
| Product Name | Notes |
|---|---|
| D-M-E Angle Pins are supplied with a pre-machined spherical radius on the head to eliminate the need for angle grinding usually required on the pin head. The spherical radius on... | |
| D-M-E Metric Angle Pins, constructed of DIN 1.7131 (AISI 5115 type) steel, can be used as angle (cam) pins or as straight leader pins. | |
| Three sizes with retaining ratings for 10, 20 and 40 lbs. Small in size yet strong holding capacity Product design facilitates easy installation Slide can be removed without removing the... |