DME Company Datasheets for Plugs, Stoppers, and Inserts
Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Plugs, Stoppers, and Inserts: Learn more
| Product Name | Notes |
|---|---|
| D-M-E Angle Pin Inserts are pre-machined with 10°, 15° or 20° angle holes to eliminate costly angle set-ups and machining. Supplied with a machined flat to prevent rotation, Angle Pin... | |
| D-M-E Front Removable Mold Dating Inserts provide traceability required in part quality programs. The Front-Removable Inserts allow placement of year, month, day, shift or numerals (0-9) on parts for batch... | |
| D-M-E Indexable Mold Dating Inserts provide traceability required in part quality programs. Offering a distinctive indexable, snap-in-place arrow alignment, Indexable Mold Dating Inserts' unique design keeps the inner insert flush... | |
| D-M-E Runner Shut-Off Inserts provide a precise method of blocking or directing material flow to one or more cavities in multi-cavity or family molds. | |
| Jiffy-Tite Plug | |
| MUD Quick-Change Components. Sprue Puller Plugs | |
| Porcerax II® Vortex Core Pins and Plugs are made from Porcerax II. Porcerax II is a porous, sintered metal with a porosity of 20 to 30% by volume. With a... | |
| The new Dual-Ring Mold Dating Insert from D-M-E features a date insert valid for six years and is based on Indexable Mold Date Insert technology. The Dual-Ring Insert eliminates the... | |
| Accurate alignment of mold halves Easy installation Easy and cost-effective maintenance Industry-compatible sizes | |
| Improves product surface quality Enables smaller diameters in the gate area Provides automatic separation of runner from part Suitable for flat or thin-walled part applications Available off-the-shelf to reduce mold... |