DME Company Datasheets for Filtration Equipment
Filtration equipment is used to filter, thicken or clarify a mixture of different elements.
Filtration Equipment: Learn more
| Product Name | Notes |
|---|---|
| Unique Features: Centrifugal cleaning action minimizes maintenance Large screen surface area with maximum open area Particles can be flushed while filter is in operation Several Type 316 stainless steel mesh... | |
| The Filtroil Filtration System: • Extends the life of your hydraulic fluids • Drastically reduces waste oil disposal costs • Reduces machine hydraulic repairs 25 to 35% • Cools and... | |
| The Stauff® Compact Filter Cart (SPFC) is a very compact and handy filter cart, offering excellent service for maintenance departments. The carts can be used for off line filtration or... | |
| The Stauff® Portable Filter Cart (SPFC) is a very complete and practical unit capable of off-line filtration, filling or emptying reservoirs or any application requring the transfer or filtration of... |