DME Company Datasheets for Heat Transfer Fluids and Thermal Oils
Heat transfer fluids, thermal oils, circulating coolants, and heater liquids are used to carry thermal energy in process heating and machine cooling applications.
Heat Transfer Fluids and Thermal Oils: Learn more
| Product Name | Notes |
|---|---|
| Inhibited Ethylene Glycol Ethylene Glycols are used in applications involving secondary cooling and heat transfer, providing freeze and burst protection. Plain water and "antifreeze" type products do not have the... | |
| Therminol XP heat transfer fluid is an extremely pure white mineral oil which provides reliable heat transfer 0º to 600ºF. Performance features of Therminol XP include: Low Fouling - The... | |
| Pure Ethylene Glycol Circulator Fluid, No additives. Guaranteed analysis by Shell. For use from -40° to +250°F (Dilute). Good rust preventative properties. Non-corrosive, will not build-up. High Flash point, +240° | |
| Transfers heat away from electronic devices High thermal conductivity Temperature range to 400ºF |