DME Company C INCH Core Pin

Description
Precision made of superior quality hotwork die steel (standard hardness 30-35 HRC) Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes Pin body and head are finish ground Centerless ground and polished outer diameter
Description
Precision made of superior quality hotwork die steel (standard hardness 30-35 HRC) Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes Pin body and head are finish ground Centerless ground and polished outer diameter

Suppliers

Company
Product
Description
Supplier Links
C INCH Core Pin -  - DME Company
Madison Heights, MI, USA
C INCH Core Pin
C INCH Core Pin
Precision made of superior quality hotwork die steel (standard hardness 30-35 HRC) Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes Pin body and head are finish ground Centerless ground and polished outer diameter
  • Precision made of superior quality hotwork die steel (standard hardness 30-35 HRC)
  • Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping
  • +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes
  • Pin body and head are finish ground
  • Centerless ground and polished outer diameter
Supplier's Site

Technical Specifications

  DME Company
Product Category Industrial Pins
Product Name C INCH Core Pin
Pin Type StraightDowel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-137-10 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1370 inch (3.48 mm)
View Details
2 suppliers
Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English
Nominal Diameter 0.0625 to 1 inch (1.59 to 25.4 mm)
View Details
Split Pins - 2451550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6 inch (152 mm)
Material Mild Steel
View Details
Slotted Spring Pins - ASME B18.8.4M Pins - SPIROL
Specs
Pin Type Roll
Bulk/Assorted Package Bulk
Design Units Metric
View Details