DME Company Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| ICM1502 15Amp 240Vac Temperature Control Module | |
| Integrity Mainframes: IMF1200 = 12 Zone Mainframe ( Option A Power = Full Power available for all 12 Zones = 3600 Watts, 15 Amps, 240Vac ) IMF2400 = 24 Zone... | |
| Smart Series® 12 Zone Mainframe 12 Zone Smart Series 15Amp Mainframe Connector Overview Uses 12 Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied Standard 50 Amp... | |
| Smart Series® 16 Zone Mainframe ( Uses one 70 Amp breaker with (2) 8 Zone Base Mainframes as shown ) Uses Two - 8 Zone Smart Series 15Amp Mainframe Connector... | |
| Smart Series® 2 Zone High Power Mainframe (30 Amp Slots) 2 Zone Smart Series 30Amp Mainframe Connector Overview Uses 2 Standard High Power Smart Series 30 Amp Slot Size Control... | |
| Smart Series® 20 Zone Mainframe ( Uses one 70 Amp breaker with a 8 Zone Base Mainframes and a 12 Zone Base Mainframes as shown ) Uses One - 8... | |
| Smart Series® 24 Zone Mainframe ( Uses one 70 Amp breaker with (2) 12 Zone Base Mainframes as shown ) Uses Two - 12 Zone Smart Series 15Amp Mainframe Connector... | |
| Smart Series® 28 Zone Mainframe ( Uses one 70 Amp breaker with two 8 Zone Base Mainframes and a 12 Zone Base Mainframes as shown ) Uses Two - 8... | |
| Smart Series® 3 Zone High Power Mainframe (30 Amp Slots) 3 Zone Smart Series 30Amp Mainframe Connector Overview Uses 3 Standard High Power Smart Series 30 Amp Slot Size Control... | |
| Smart Series® 32 Zone Mainframe ( Uses one 70 Amp breaker with a 8 Zone Base Mainframes and two 12 Zone Base Mainframes as shown ) Uses One - 8... | |
| Smart Series® 36 Zone Mainframe ( Uses one 70 Amp breaker with (3) 12 Zone Base Mainframes as shown ) Uses Three - 12 Zone Smart Series 15Amp Mainframe Connector... | |
| Smart Series® 40 Zone Mainframe ( Uses one 70 Amp breaker with two 8 Zone Base Mainframes and two 12 Zone Base Mainframes as shown ) Uses Two - 8... | |
| Smart Series® 44 Zone Mainframe ( Uses one 70 Amp breaker with a 8 Zone Base Mainframes and three 12 Zone Base Mainframes as shown ) Uses One - 8... | |
| Smart Series® 48 Zone Mainframe ( Uses one 70 Amp breaker with (4) 12 Zone Base Mainframes as shown ) Uses Four - 12 Zone Smart Series 15Amp Mainframe Connector... | |
| Smart Series® 5 Zone High Power Mainframe (30 Amp Slots) 5 Zone Smart Series 30Amp Mainframe Connector Overview Uses 5 Standard High Power Smart Series 30 Amp Slot Size Control... | |
| Smart Series® 5 Zone Mainframe 5 Zone Smart Series 15Amp Mainframe Connector Overview Uses 5 Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied Standard 50 Amp... | |
| Smart Series® 8 Zone Mainframe 8 Zone Smart Series 15Amp Mainframe Connector Overview Uses 8 Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied Standard 50 Amp... | |
| The compact, simple-to-operate device for heating and maintaining constant mold temperature. It can be difficult to settle a mold into a steady-state condition. Now with the innovative mold temperature regulator,... | |
| J type thermocouple standard K type thermocouple by special order 240 VAC and 120 VAC power input versions available SSH version North American standard wiring in degrees F ESH version... | |
| J type thermocouple standard K type thermocouple by special order SmartStart® Proprietary Dryout Routine 240 VAC and 120 VAC power input versions available 240Vac 15 amp Version Maximum Wattage =... | |
| J type thermocouple standard SmartStart® Proprietary Dryout Routine 240 VAC and 120 VAC power input versions available 240Vac 15 amp Version Maximum Wattage = 3600 Watts 120 Vac 15 amp... | |
| Optional External Control Functions when using a Communications Mainframe and TAS Module with other Control Modules Communications Upgrade Kits available - See General Information Link to Replacement Parts and Upgrade... | |
| Power connections pre-wired to screw terminals eliminate the need for Customers to crimp the mold connections to the mold power connector Screw terminals built into the thermocouple connector for Customer... | |
| Uses High Power Smart Series 30 Amp Slot Size Control Module - Not Supplied J type thermocouple standard K type thermocouple by special order 240 VAC power input version 30... | |
| Uses Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied J Type Thermocouple standard K Type Thermocouple by special order 240 VAC power input version 15 Amp... | |
| Uses Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied User MUST swap 15Amp Module fuses with Supplied 10 Amp Module Fuses J type thermocouple standard K... |