DME Company Inch High-Hardness Ejector Pins H13 Nitrided THX Series

Description
Higher core hardness makes the THX pins ideal for use in die cast dies or other high temperature applications Core hardness of 50-55 HRC minimizes nicking, dishing and bending Non-chipping surface treatment of 65-74 HRC alleviates flashing Annealed and finished heads permit easy machining Centerless ground D diameter Final finish minimizes wear and prolongs pin life
Description
Higher core hardness makes the THX pins ideal for use in die cast dies or other high temperature applications Core hardness of 50-55 HRC minimizes nicking, dishing and bending Non-chipping surface treatment of 65-74 HRC alleviates flashing Annealed and finished heads permit easy machining Centerless ground D diameter Final finish minimizes wear and prolongs pin life

Suppliers

Company
Product
Description
Supplier Links
Inch High-Hardness Ejector Pins - H13 Nitrided THX Series - DME Company
Madison Heights, MI, USA
Inch High-Hardness Ejector Pins
H13 Nitrided THX Series
Inch High-Hardness Ejector Pins H13 Nitrided THX Series
Higher core hardness makes the THX pins ideal for use in die cast dies or other high temperature applications Core hardness of 50-55 HRC minimizes nicking, dishing and bending Non-chipping surface treatment of 65-74 HRC alleviates flashing Annealed and finished heads permit easy machining Centerless ground D diameter Final finish minimizes wear and prolongs pin life
  • Higher core hardness makes the THX pins ideal for use in die cast dies or other high temperature applications
  • Core hardness of 50-55 HRC minimizes nicking, dishing and bending
  • Non-chipping surface treatment of 65-74 HRC alleviates flashing
  • Annealed and finished heads permit easy machining
  • Centerless ground D diameter
  • Final finish minimizes wear and prolongs pin life
Supplier's Site

Technical Specifications

  DME Company
Product Category Industrial Pins
Product Number H13 Nitrided THX Series
Product Name Inch High-Hardness Ejector Pins
Pin Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Round Alloy Steel Pull Dowels - 31773 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units Metric
Material Alloy Steel
View Details
Split Pins - 270158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2 inch (50.8 mm)
Material Steel
View Details
Expander System-Stepped Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details