DME Company Mini-Might Slide Retainer PSR Series

Description
Three sizes with retaining ratings for 10, 20 and 40 lbs. Small in size yet strong holding capacity Product design facilitates easy installation Slide can be removed without removing the slide retainer from the mold Self-contained design Line contact engagement
Description
Three sizes with retaining ratings for 10, 20 and 40 lbs. Small in size yet strong holding capacity Product design facilitates easy installation Slide can be removed without removing the slide retainer from the mold Self-contained design Line contact engagement

Suppliers

Company
Product
Description
Supplier Links
Mini-Might Slide Retainer - PSR Series - DME Company
Madison Heights, MI, USA
Mini-Might Slide Retainer
PSR Series
Mini-Might Slide Retainer PSR Series
Three sizes with retaining ratings for 10, 20 and 40 lbs. Small in size yet strong holding capacity Product design facilitates easy installation Slide can be removed without removing the slide retainer from the mold Self-contained design Line contact engagement
  • Three sizes with retaining ratings for 10, 20 and 40 lbs.
  • Small in size yet strong holding capacity
  • Product design facilitates easy installation
  • Slide can be removed without removing the slide retainer from the mold
  • Self-contained design
  • Line contact engagement
Supplier's Site

Technical Specifications

  DME Company
Product Category Industrial Pins
Product Number PSR Series
Product Name Mini-Might Slide Retainer
Nominal Diameter 0.8660 to 1.1 inch (22 to 27.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-141-12ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1410 inch (3.58 mm)
View Details
2 suppliers
Cotter Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type Cotter Pin, Extended / Hammerlock
Design Units English
Nominal Diameter 0.0625 to 0.5000 inch (1.59 to 12.7 mm)
View Details
Split Pins - 526625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2 inch (50.8 mm)
Material Steel
View Details
Slotted Spring Pins - ISO 8752 EN 28752 Pins - SPIROL
Specs
Pin Type Roll
Bulk/Assorted Package Bulk
Design Units Metric
View Details