DME Company Datasheets for Abrasive Pads
Abrasive pads consist of abrasive grains adhered onto the surface of a cloth, film, paper, non-woven, or other backing, usually with a die-cut square or rectangular shape.
Abrasive Pads: Learn more
| Product Name | Notes |
|---|---|
| A high mineral content makes these pads cut fast to remove contaminants and oxides in your most demanding cleaning and finishing tasks. | |
| Much more aggressive than 7447, this pad is ideal for tough maintenance and repair jobs since it can remove heavy contaminants and prepare surfaces for coating, painting or sealing. Conforms... | |
| Similar to pad 7447, but this pad has a 30-50% longer life. Preparation time is also reduced as its special mineral content provides a faster cut, not a coarser cut. | |
| This is 3M’s most aggressive hand pad. It’s coarse mineral content allows it to cut through the heaviest contaminants and oxides. Size: 4" x 6" (101mm x 152mm) | |
| This pad has set the standard for surface conditioning worldwide. In cleaning, finishing, blending and deburring applications, this hand pad cleans and finishes faster, easier and with better results than... | |
| This pad is more aggressive and less conformable than 7449 and yet gives you and ultra-fine finish. It’s ideal for maintenance and repair operations to prepare surfaces for paints, sealers... | |
| This pad was specially designed for hand blending and finishing of stainless steel. It contains a coarser mineral than the 6444 and can be used to blend away surface scratches... | |
| Use this pad when high conformability and an ultra-fine finish on metals, woods, plastics and composites is required. It’s just right for cosmetic cleaning or for creating consistent finishes. | |
| With its very mild abrasive, this pad is commonly used with liquid detergents for gentle but thorough cleaning of porcelain, stainless steel, chrome, painted surfaces and glass. | |
| Made from three dimensional non-woven nylon webs impregnated with abrasive materials. Very durable, they resist tearing splintering, loading and shredding. Can be rinsed for reuse. Provides a clean contaminate-free surface... |