DME Company Datasheets for Mold Releases and Release Agents
Mold releases and release agents are film forming lubricating oils, solid lubricants, waxes, fluids or coatings that prevent other materials from sticking or adhering to an underlying surface.
Mold Releases and Release Agents: Learn more
| Product Name | Notes |
|---|---|
| Econo-Spray® 7 Mold Release Works efficiently on both cold and hot molds. It is CFC-free and free of chlorinated solvents. Econo-Spray® Paintable imparts a smooth, dry film, which is biodegradable. | |
| Econo-Spray® Silicone 6 Mold Release: Works efficiently on both cold and hot molds. It is CFC-free and free of chlorinated solvents. Econo-Spray® Silicone imparts a smooth, dry film, which is... | |
| SLIDE® -Environmentally Safe E/S Environmentally Safe Mold Releases are: Water-Based with no known harmful ingredients. Chlorine Free. Biodegradable. Non-Flammable. More effective in most applications than other ODC-free releases, especially on... | |
| A paintable non-silicone release that is approved for medical and food applications. Unlike vegetable-based releases, Pure Eze is based on a neutral white oil. It does not contain any lecithins,... | |
| Clean and protect your molds with DME Mold Cleaner and Mold Saver. | |
| DME MOLD CLEANER DME Mold Cleaner is used to remove corrosion forming substances such as lactic acid, urea and sodium chloride, which are common in perspiration residues left by ordinary... | |
| Mold Release Spray | |
| SLIDE® Mold Releases | |
| SLIDE® Thermostat Releases | |
| Try these Best Selling Mold Releases At Very Affordable Prices! Econo-Spray I - Non-paintable silicone for food machinery Econo Spray II - Paintable for post decorating. Econo Spray III -... | |
| Developed especially for polyurethane resins. Can be used with rigid, semi-rigid and flexible foam urethanes. No Class I or II ozone depleting chemicals. No chlorinated solvents and is safe for... | |
| Helps remove plastic residue from screws, barrels & end caps! Similar to Dow Corning 111 Operating Range: -40°F to +400°F Corrosion protectorant/Release agent Part# Size 1-4 5+ Chemically inactive -... |