DME Company Datasheets for Control and Instrumentation Cables
Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more
| Product Name | Notes |
|---|---|
| Single Zone High Power Cable | |
| Thermocouple Cable | |
| Conversion Cable from SmartSeries Mold Terminal Boxes to Integrity Mainframes. Can be plugged into 5, 8 or 12 Zone Smart Series Terminal Boxes, but extra Integrity Control Zones will not... | |
| J type T/C cables 14 AWG Wiring in the Power Cables NOTE: Single Connector Mold Box PTO-12-TB = MTC12TBG | |
| J type T/C cables 14 AWG Wiring in the Power Cables NOTE: Single Connector Mold Box PTO-5-TB = MTC5TBG | |
| J type T/C cables 14 AWG Wiring in the Power Cables NOTE: Single Connector Mold Box PTO-8-TB = MTC8TBG | |
| Smart Series MPC Standard Mold Power Cables for 5, 8 and 12 Zone 15 Amp Slot mainframes. DME Style PIC-5-G, PIC-8-G and PIC-12-G Mold Input Mating Connectors have Exclusive Rated... | |
| Some Cables are stocked Most Cables can still be special ordered DME Series I & II Mainframe and Product Form factors were replaced in Mid 1980's by the G-Series/SmartSeries Mainframes... | |
| Uses 20AWG Solid J type T/C extension grade wire, unshielded. Currently uses US color code ASTM E230 for internal J T/C wire, white ( + ) also Magnetic, Red (... |