DME Company Datasheets for Filter Elements
Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more
| Product Name | Notes |
|---|---|
| Ferrogard™ Filter removes contaminant particles smaller than one micron from process cooling fluids and hydraulic systems. This includes the smallest and most abrasive particles that are responsible for the destructive... | |
| New design nozzle filter for tramp metal- provides all the benefits of huge filtering capacity and from stock shipment, to get you running without delay. Uses standard adapters with thread... | |
| The RARE EARTH ADVANTAGE Micromag has numerous advantages:- • Sub micron filtration efficiency; if the particle is magnetic, the Micromag will remove it. • No loss of fluid due to... | |
| Tramp Metal Filter For all makes and models of injection molding machines. Screens out harmful material that may clog orifice of hot runner molds. 2” diameter filter disc has 135... |