DME Company CX INCH Core Pin

Description
Precision made of superior quality hotwork die steel (high hardness 50-55 HRC) Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes Pin body and head are finish ground Centerless ground and liquid polished
Description
Precision made of superior quality hotwork die steel (high hardness 50-55 HRC) Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes Pin body and head are finish ground Centerless ground and liquid polished

Suppliers

Company
Product
Description
Supplier Links
CX INCH Core Pin -  - DME Company
Madison Heights, MI, USA
CX INCH Core Pin
CX INCH Core Pin
Precision made of superior quality hotwork die steel (high hardness 50-55 HRC) Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes Pin body and head are finish ground Centerless ground and liquid polished
  • Precision made of superior quality hotwork die steel (high hardness 50-55 HRC)
  • Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping
  • +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes
  • Pin body and head are finish ground
  • Centerless ground and liquid polished
Supplier's Site

Technical Specifications

  DME Company
Product Category Industrial Pins
Product Name CX INCH Core Pin
Pin Type StraightDowel
Unlock Full Specs
to access all available technical data

Similar Products

Coiled Spring Pins - Series 880 - Metric - SPIROL
Specs
Pin Type CoiledSpring
Bulk/Assorted Package Bulk
Design Units Metric
View Details
Expander System-Nut and Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.5906 to 3.94 inch (15 to 100 mm)
View Details
Shaft Coupling Clamp - QCSJ - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.1969 inch (5 mm)
View Details