DME Company Datasheets for Paddlewheel Flow Meters
Paddlewheel flow meters have a paddle wheel that is perpendicular to the flow path. The rotor axis is positioned to limit contact between the paddles and the flowing media.
Paddlewheel Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| ■ Portable ■ Compact ■ Rugged ■ 240oF Rating ■ 100 PSI ■ 1 to 8 GPM - or .5 to 2.5 GPM ■ 1/4”, 3/8” or 1/2” Brass Quick... | |
| Features: ■ Compact, Rugged Design ■ 140º Rating ■ 100 PSI ■ Up to 100 GPM ■ Aluminum Body ■ Polysulfone Sight Glass ■ Can be mounted in any position... | |
| Features: ■ Compact, Rugged Design ■ 240º Rating ■ 100 PSI ■ 10 to 40 GPM or 20 to 100 GPM ■ Aluminum Body ■ Polysulfone Sight Glass ■ Can... |