DME Company Datasheets for Plain Bearings and Sleeve Bearings
Plain bearings and sleeve bearings (also referred to as bushings or journal bearings) are used to constrain, guide or reduce friction in rotary or linear applications. They function via a sliding action.
Plain Bearings and Sleeve Bearings: Learn more
| Product Name | Notes |
|---|---|
| D-M-E Bronze-Plated Guided Ejection Bushings feature the strength of steel plus the non-scoring lubricity of bronze plating. Internal oil grooves and a lubrication hole help to ensure smoother mold operation. | |
| D-M-E Bronze-Plated Shoulder Bushings are precision ground and feature internal oil grooves and bronze-plating for smooth, non-galling operation. Available in-stock with nominal inside diameters ranging from 3/4" to 3", D-M-E... | |
| D-M-E Bronze-Plated Straight Bushings are precision ground and feature internal oil grooves and bronze-plating for smooth, non-galling operation. Available in-stock with nominal inside diameters ranging from 3/4" to 3", D-M-E... | |
| D-M-E Self-Lubricating Bushings for Guide Pins can save time and money in the design, construction and operation of injection molds. Their built-in lubrication makes them ideal for any application where... | |
| D-M-E Self-Lubricating Guided Ejection Bushings are ideal for clean-room conditions or applications where the parts being molded prohibit the use of external lubricants. It is recommended that a minimum of... | |
| D-M-E Shoulder Bushings are hardened and precision ground. Available in-stock with nominal inside diameters ranging from 3/4" to 3", D-M-E Shoulder Bushings feature a case-hardened surface treatment that's .030 to... | |
| D-M-E Straight Bushings are hardened and precision ground. Available in-stock with nominal inside diameters ranging from 3/4" to 3", D-M-E Straight Bushings feature a case-hardened surface treatment that's .030 to... | |
| DME Standard Solid Bronze Guided Ejection Bushings feature high-strength bronze and natural lubricity. Internal oil grooves and a lubrication hole help to ensure smoother mold operation. It is recommended that... | |
| Solid Bronze Straight Bushing |