DME Company Inch Ejector Pins H13 Nitrided EX Series

Description
Precision made of superior quality, H13 type, thermal, shock-resisting hotwork die steel Hot-forged heads provide uniform grain flow, higher tensile strength Core hardness 40-45 HRC Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear Heads annealed for easy machining Centerless ground D diameter
Description
Precision made of superior quality, H13 type, thermal, shock-resisting hotwork die steel Hot-forged heads provide uniform grain flow, higher tensile strength Core hardness 40-45 HRC Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear Heads annealed for easy machining Centerless ground D diameter

Suppliers

Company
Product
Description
Supplier Links
Inch Ejector Pins - H13 Nitrided EX Series - DME Company
Madison Heights, MI, USA
Inch Ejector Pins
H13 Nitrided EX Series
Inch Ejector Pins H13 Nitrided EX Series
Precision made of superior quality, H13 type, thermal, shock-resisting hotwork die steel Hot-forged heads provide uniform grain flow, higher tensile strength Core hardness 40-45 HRC Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear Heads annealed for easy machining Centerless ground D diameter
  • Precision made of superior quality, H13 type, thermal, shock-resisting hotwork die steel
  • Hot-forged heads provide uniform grain flow, higher tensile strength
  • Core hardness 40-45 HRC
  • Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear
  • Heads annealed for easy machining
  • Centerless ground D diameter
Supplier's Site

Technical Specifications

  DME Company
Product Category Industrial Pins
Product Number H13 Nitrided EX Series
Product Name Inch Ejector Pins
Pin Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Round Stainless Steel Pull Dowels - 31608-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Nominal Diameter 0.3127 inch (7.94 mm)
View Details
Split Pins - 2452647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Mild Steel
View Details
Expander System-Multi-Bolt Arrangement -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details