DME Company Datasheets for Dumpers, Tilters, and Inverters
Dumpers, tilters and inverters are used to reposition or empty material handling containers.
Dumpers, Tilters, and Inverters: Learn more
| Product Name | Notes |
|---|---|
| Pneumatic Gaylord Tilter is designed to assist in the vacuum unloading of gaylord containers. The automatic tilting feature allows complete removal of material from the container with little or no... | |
| The High Capacity Live Bottom Bin is designed to deliver sluggish powders flakes and other hard-tomove materials in high volume to your process equipment. It can be used as a... | |
| The Premier Hydraulic Box Dumper is designed and built for continuous operation. It features 2" piloted roller bearings at the main pivot and bronze sleeve bearings at the top cylinder... | |
| This HYDRAULIC DUMPER is built to handle the tough unloading jobs! Standard unit capacity is 2,500 lbs., larger capacities are available. This unit features a full 7 gauge body, a... |