DME Company Inch Core Pins CX Series

Description
Precision made of superior quality hotwork die steel (high hardness 50-55 HRC) Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes Pin body and head are finish ground Centerless ground and liquid polished tHeads of 3"-length pins are not annealed. If annealed heads on 3" pins are required, they must be special ordered. (Alternately, you may purchase 6" pins and cut to required length.)
Description
Precision made of superior quality hotwork die steel (high hardness 50-55 HRC) Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes Pin body and head are finish ground Centerless ground and liquid polished tHeads of 3"-length pins are not annealed. If annealed heads on 3" pins are required, they must be special ordered. (Alternately, you may purchase 6" pins and cut to required length.)

Suppliers

Company
Product
Description
Supplier Links
Inch Core Pins - CX Series - DME Company
Madison Heights, MI, USA
Inch Core Pins
CX Series
Inch Core Pins CX Series
Precision made of superior quality hotwork die steel (high hardness 50-55 HRC) Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes Pin body and head are finish ground Centerless ground and liquid polished tHeads of 3"-length pins are not annealed. If annealed heads on 3" pins are required, they must be special ordered. (Alternately, you may purchase 6" pins and cut to required length.)
  • Precision made of superior quality hotwork die steel (high hardness 50-55 HRC)
  • Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping
  • +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes
  • Pin body and head are finish ground
  • Centerless ground and liquid polished

tHeads of 3"-length pins are not annealed. If annealed heads on 3" pins are required, they must be special ordered. (Alternately, you may purchase 6" pins and cut to required length.)

Supplier's Site

Technical Specifications

  DME Company
Product Category Industrial Pins
Product Number CX Series
Product Name Inch Core Pins
Pin Type Core Pin
Unlock Full Specs
to access all available technical data

Similar Products

5-Axis Locating Pins - 5LP1220 - Jergens, Inc.
Specs
Design Units Metric
Material 1018 Carbon Steel
View Details
Split Pins - 2452631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
Expander System-Nut and Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.5906 to 3.94 inch (15 to 100 mm)
View Details