DME Company Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
| Product Name | Notes |
|---|---|
| ■ 1/4 turn on/off ■ Fits close for tight installations ■ Bottom loaded stem, blowout proof design ■ Large port design/Rated to 400 PSI W.O.G. ■ PTFE stem packing & | |
| Female x Female ■ Extra heavy-duty bottom-loaded stem with a PTFE thrust washer and Viton O-ring. ■ PTFE seats, thrust washer and stem packing ■ Self cleaning chromium plated brass... | |
| Male x Female ■ Super-port BBV-MF is a full port 2 piece ball valve with features only found on more expensive valves. ■ Extra heavy-duty bottom-loaded stem with a PTFE... |