DME Company Datasheets for Latches
Latches are mechanical components that hold a door, drawer, or cabinet closed. Typically, latches do not lock; however, some latches provide locking features.
Latches: Learn more
| Product Name | Notes |
|---|---|
| D-M-E's unique internally-mounted latch lock mechanism adapts to a number of mold base sizes and plate thicknesses. It is available in three sizes to accommodate most standard D-M-E stripper plate... | |
| Latch Locks and Latch Lock Baffle Bars work in tandem to help improve cycle time and increase molding productivity. The Latch Locks are available in nine sizes, and the Baffle... | |
| The D-M-E Jiffy Latch-Lok provides new freedom in design to mechanically float plates. There is no need for electric switches, pneumatic controls or timing devices with delicate adjustments. The action... | |
| The D-M-E Toggle-Lok is an externally mounted device used to positively return the ejector assembly before the mold completely closes. Employed when ejector pins or other moving components interfere with... | |
| The T.O.I™ (Tool Opening Interrupter) holds the mold closed for transporting, setup, teardown or storage. The T.O.I™ is two pieces; a fixed piece that bolts to the stationary mold half,... |